Bourns, Inc. Arrays, Signal Transformers PM3602-5-B-RC

Description
Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 23mOhm Max DC Resistance (DCR) - Parallel 2.41A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 23mOhm Max DC Resistance (DCR) - Parallel 2.41A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M8662-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M8662-ND
Arrays, Signal Transformers M8662-ND
Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 23mOhm Max DC Resistance (DCR) - Parallel 2.41A Nonstandard

Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 23mOhm Max DC Resistance (DCR) - Parallel 2.41A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8662-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers