Bourns, Inc. SMD 33UH Inductor and Choke PM3602-33-RC

Description
INDUCT ARRAY 2 COIL 33UH SMD Product overview: PM3602-33-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-33-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCT ARRAY 2 COIL 33UH SMD Product overview: PM3602-33-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-33-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH Inductor and Choke - 73-PM3602-33-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH Inductor and Choke
73-PM3602-33-RC
SMD 33UH Inductor and Choke 73-PM3602-33-RC
INDUCT ARRAY 2 COIL 33UH SMD Product overview: PM3602-33-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-33-RC can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 33UH SMD Product overview: PM3602-33-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-33-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - M10140DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10140DKR-ND
Arrays, Signal Transformers M10140DKR-ND
Unshielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 140mOhm Max DC Resistance (DCR) - Parallel 980mA Nonstandard

Unshielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 140mOhm Max DC Resistance (DCR) - Parallel 980mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10140CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10140CT-ND
Arrays, Signal Transformers M10140CT-ND
Unshielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 140mOhm Max DC Resistance (DCR) - Parallel 980mA Nonstandard

Unshielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 140mOhm Max DC Resistance (DCR) - Parallel 980mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10140TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10140TR-ND
Arrays, Signal Transformers M10140TR-ND
Unshielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 140mOhm Max DC Resistance (DCR) - Parallel 980mA Nonstandard

Unshielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 140mOhm Max DC Resistance (DCR) - Parallel 980mA Nonstandard

Buy Now Datasheet
Power Inductor, 33Uh, 980Ma, 20%; Product Range Bourns Jw Miller - 63K3594 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, 980Ma, 20%; Product Range Bourns Jw Miller
63K3594
Power Inductor, 33Uh, 980Ma, 20%; Product Range Bourns Jw Miller 63K3594
POWER INDUCTOR, 33UH, 980MA, 20%; Product Range:PM3600 Series; Inductance, Parallel:33µH; RMS Current, Parallel:980mA; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.14ohm; Product Length:11.48mm; Product Width:8.99mm RoHS Compliant: Yes

POWER INDUCTOR, 33UH, 980MA, 20%; Product Range:PM3600 Series; Inductance, Parallel:33µH; RMS Current, Parallel:980mA; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.14ohm; Product Length:11.48mm; Product Width:8.99mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-PM3602-33-RC M10140DKR-ND 63K3594
Product Name SMD 33UH Inductor and Choke Arrays, Signal Transformers Power Inductor, 33Uh, 980Ma, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power
Core Material Iron
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
Fixed Inductors - 486-5677-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details