The Bourns PM3602-300-RC is a surface mount power inductor with an inductance of 300 µH and a maximum RMS current rating of 320 mA. It features a maximum DC resistance of 1.31 ohms and is designed for use in parallel configurations. The inductor operates effectively within a temperature range of -55 °C to +125 °C and has a dielectric strength of 500 Vrms between windings. It is packaged in tape and reel format, with 700 pieces per 13-inch reel, and is compliant with RoHS standards. The inductor is suitable for applications requiring compact size and reliable performance in power management circuits.
Unshielded 2 Coil Inductor Array 1.2mH Inductance - Connected in Series 300µH Inductance - Connected in Parallel 1.31Ohm Max DC Resistance (DCR) - Parallel 320mA Nonstandard
INDUCT ARRAY 2 COIL 300UH SMD
Unshielded 2 Coil Inductor Array 1.2mH Inductance - Connected in Series 300µH Inductance - Connected in Parallel 1.31Ohm Max DC Resistance (DCR) - Parallel 320mA Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1238790-PM3602-300-R
Series: PM3600
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Shielding: Unshielded
Mounting: SMD
Tolerance: ±20%
Height: 0.225" (5.72mm)
Size: 0.452" L x 0.354" W (11.48mm x 8.99mm)
Number of Coils: 2
Inductance - Connected In Parallel: 300μH
Current Rating - Parallel: 320mA
Current Rating - Series: 160mA
DC Resistance (DCR) - Parallel: 1.31 Ohm Max
DC Resistance (DCR) - Series: 5.24 Ohm Max
Family Name: PM3600
Categories: Inductors, Coils, Chokes
Test Inductance - Connected In Series: 1.2mH
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): CTX300-2-R; CTX300-1P; CTX300-2P;
Introduction Date: May 23, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
INDUCT ARRAY 2 COIL 300UH SMD Product overview: PM3602-300-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-300-RC can be used for catalog matching and distributor lookup.
INDUCTOR, 300 uH, 320mA, 20%, FULL REEL; Product Range:PM3600 Series; Inductance, Parallel:300µH; RMS Current, Parallel:320mA; Saturation Current, Parallel:-; DC Resistance Max, Parallel:1.31ohm; Product Length:11.48mm RoHS Compliant: Yes
POWER INDUCTOR, 300UH, 320MA, 20%; Product Range:PM3600 Series; Inductance, Parallel:300µH; RMS Current, Parallel:320mA; Saturation Current, Parallel:-; DC Resistance Max, Parallel:1.31ohm; Product Length:11.48mm; Inductance:300µH RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-PM3602-300-RCCT-ND | 1238790-PM3602-300-RC | 73-PM3602-300-RC | 83R8704 | 63K3593 |
| Product Name | Arrays, Signal Transformers | Arrays, Signal Transformers - PM3602-300-RC | SMD 300UH Inductor and Choke | Inductor, 300 Uh, 320Ma, 20%, Full Reel; Product Range Bourns Jw Miller | Power Inductor, 300Uh, 320Ma, 20%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| DCR | 1.31 to 5.24 ohms | 1.31 ohms | 1.31 ohms | 1.31 ohms | |
| Packing Method | Tape Reel | Tape Reel; Reel - TR | Tape & Reel (TR) |