Bourns, Inc. Arrays, Signal Transformers PM3602-250-B-RC

Description
Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel 1.19Ohm Max DC Resistance (DCR) - Parallel 330mA Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel 1.19Ohm Max DC Resistance (DCR) - Parallel 330mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M8674-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M8674-ND
Arrays, Signal Transformers M8674-ND
Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel 1.19Ohm Max DC Resistance (DCR) - Parallel 330mA Nonstandard

Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel 1.19Ohm Max DC Resistance (DCR) - Parallel 330mA Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8674-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers