Bourns, Inc. Arrays, Signal Transformers PM3602-200-RC

Description
Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 840mOhm Max DC Resistance (DCR) - Parallel 400mA Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 840mOhm Max DC Resistance (DCR) - Parallel 400mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M10145TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10145TR-ND
Arrays, Signal Transformers M10145TR-ND
Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 840mOhm Max DC Resistance (DCR) - Parallel 400mA Nonstandard

Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 840mOhm Max DC Resistance (DCR) - Parallel 400mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10145DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10145DKR-ND
Arrays, Signal Transformers M10145DKR-ND
Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 840mOhm Max DC Resistance (DCR) - Parallel 400mA Nonstandard

Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 840mOhm Max DC Resistance (DCR) - Parallel 400mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10145CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10145CT-ND
Arrays, Signal Transformers M10145CT-ND
Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 840mOhm Max DC Resistance (DCR) - Parallel 400mA Nonstandard

Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 840mOhm Max DC Resistance (DCR) - Parallel 400mA Nonstandard

Buy Now Datasheet
SMD 200UH Inductor and Choke - 73-PM3602-200-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200UH Inductor and Choke
73-PM3602-200-RC
SMD 200UH Inductor and Choke 73-PM3602-200-RC
INDUCT ARRAY 2 COIL 200UH SMD Product overview: PM3602-200-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-200-RC can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 200UH SMD Product overview: PM3602-200-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-200-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 200Uh, 400Ma, 20%, Full Reel; Product Range Bourns Jw Miller - 63K3590 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 200Uh, 400Ma, 20%, Full Reel; Product Range Bourns Jw Miller
63K3590
Power Inductor, 200Uh, 400Ma, 20%, Full Reel; Product Range Bourns Jw Miller 63K3590
POWER INDUCTOR, 200UH, 400MA, 20%, FULL REEL; Product Range:PM3600 Series; Inductance, Parallel:200µH; RMS Current, Parallel:400mA; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.84ohm; Product Length:11.48mm RoHS Compliant: Yes

POWER INDUCTOR, 200UH, 400MA, 20%, FULL REEL; Product Range:PM3600 Series; Inductance, Parallel:200µH; RMS Current, Parallel:400mA; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.84ohm; Product Length:11.48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10145TR-ND 73-PM3602-200-RC 63K3590
Product Name Arrays, Signal Transformers SMD 200UH Inductor and Choke Power Inductor, 200Uh, 400Ma, 20%, Full Reel; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.8400 to 3.36 ohms 0.8400 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-5687-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers