Bourns, Inc. Arrays, Signal Transformers PM3602-200-B-RC

Description
Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 840mOhm Max DC Resistance (DCR) - Parallel 400mA Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 840mOhm Max DC Resistance (DCR) - Parallel 400mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M8673-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M8673-ND
Arrays, Signal Transformers M8673-ND
Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 840mOhm Max DC Resistance (DCR) - Parallel 400mA Nonstandard

Unshielded 2 Coil Inductor Array 800µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 840mOhm Max DC Resistance (DCR) - Parallel 400mA Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8673-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567611 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details
Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details