Bourns, Inc. SMD 150UH Inductor and Choke PM3602-150-RC

Description
INDUCT ARRAY 2 COIL 150UH SMD Product overview: PM3602-150-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-150-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCT ARRAY 2 COIL 150UH SMD Product overview: PM3602-150-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-150-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150UH Inductor and Choke - 73-PM3602-150-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH Inductor and Choke
73-PM3602-150-RC
SMD 150UH Inductor and Choke 73-PM3602-150-RC
INDUCT ARRAY 2 COIL 150UH SMD Product overview: PM3602-150-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-150-RC can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 150UH SMD Product overview: PM3602-150-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-150-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - 118-PM3602-150-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-PM3602-150-RCCT-ND
Arrays, Signal Transformers 118-PM3602-150-RCCT-ND
Unshielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 600mOhm Max DC Resistance (DCR) - Parallel 470mA Nonstandard

Unshielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 600mOhm Max DC Resistance (DCR) - Parallel 470mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-PM3602-150-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-PM3602-150-RCTR-ND
Arrays, Signal Transformers 118-PM3602-150-RCTR-ND
Unshielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 600mOhm Max DC Resistance (DCR) - Parallel 470mA Nonstandard

Unshielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 600mOhm Max DC Resistance (DCR) - Parallel 470mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-PM3602-150-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-PM3602-150-RCDKR-ND
Arrays, Signal Transformers 118-PM3602-150-RCDKR-ND
Unshielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 600mOhm Max DC Resistance (DCR) - Parallel 470mA Nonstandard

Unshielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 600mOhm Max DC Resistance (DCR) - Parallel 470mA Nonstandard

Buy Now Datasheet
Power Inductor, 150Uh, 470Ma, 20%; Product Range Bourns Jw Miller - 63K3588 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 150Uh, 470Ma, 20%; Product Range Bourns Jw Miller
63K3588
Power Inductor, 150Uh, 470Ma, 20%; Product Range Bourns Jw Miller 63K3588
POWER INDUCTOR, 150UH, 470MA, 20%; Product Range:PM3600 Series; Inductance, Parallel:150µH; RMS Current, Parallel:470mA; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.6ohm; Product Length:11.48mm; Product Width:8.99mmRoHS Compliant: Yes

POWER INDUCTOR, 150UH, 470MA, 20%; Product Range:PM3600 Series; Inductance, Parallel:150µH; RMS Current, Parallel:470mA; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.6ohm; Product Length:11.48mm; Product Width:8.99mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 150 Uh, 470Ma, 20%; Product Range Bourns Jw Miller - 83R8701 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150 Uh, 470Ma, 20%; Product Range Bourns Jw Miller
83R8701
Inductor, 150 Uh, 470Ma, 20%; Product Range Bourns Jw Miller 83R8701
INDUCTOR, 150 uH, 470mA, 20%; Product Range:PM3600 Series; Inductance, Parallel:150µH; RMS Current, Parallel:470mA; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.6ohm; Product Length:11.48mm; Product Width:8.99mm RoHS Compliant: Yes

INDUCTOR, 150 uH, 470mA, 20%; Product Range:PM3600 Series; Inductance, Parallel:150µH; RMS Current, Parallel:470mA; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.6ohm; Product Length:11.48mm; Product Width:8.99mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-PM3602-150-RC 118-PM3602-150-RCCT-ND 63K3588 83R8701
Product Name SMD 150UH Inductor and Choke Arrays, Signal Transformers Power Inductor, 150Uh, 470Ma, 20%; Product Range Bourns Jw Miller Inductor, 150 Uh, 470Ma, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power
Core Material Iron
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678548 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details