Bourns, Inc. Arrays, Signal Transformers PM3602-10-RC

Description
Unshielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 40mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 40mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M10137DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10137DKR-ND
Arrays, Signal Transformers M10137DKR-ND
Unshielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 40mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard

Unshielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 40mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10137CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10137CT-ND
Arrays, Signal Transformers M10137CT-ND
Unshielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 40mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard

Unshielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 40mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10137TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10137TR-ND
Arrays, Signal Transformers M10137TR-ND
Unshielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 40mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard

Unshielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 40mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, 1.83A, 20%; Product Range Bourns Jw Miller - 63K3585 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 1.83A, 20%; Product Range Bourns Jw Miller
63K3585
Power Inductor, 10Uh, 1.83A, 20%; Product Range Bourns Jw Miller 63K3585
POWER INDUCTOR, 10UH, 1.83A, 20%; Product Range:PM3600 Series; Inductance, Parallel:10µH; RMS Current, Parallel:1.83A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.04ohm; Product Length:11.48mm; Product Width:8.99mm RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 1.83A, 20%; Product Range:PM3600 Series; Inductance, Parallel:10µH; RMS Current, Parallel:1.83A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.04ohm; Product Length:11.48mm; Product Width:8.99mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10 Uh, 1.83Arms, 20%, Full Reel; Product Range Bourns Jw Miller - 83R8699 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10 Uh, 1.83Arms, 20%, Full Reel; Product Range Bourns Jw Miller
83R8699
Inductor, 10 Uh, 1.83Arms, 20%, Full Reel; Product Range Bourns Jw Miller 83R8699
INDUCTOR, 10 uH, 1.83ARMS, 20%, FULL REEL; Product Range:PM3600 Series; Inductance, Parallel:10µH; RMS Current, Parallel:1.83A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.04ohm; Product Length:11.48mm RoHS Compliant: Yes

INDUCTOR, 10 uH, 1.83ARMS, 20%, FULL REEL; Product Range:PM3600 Series; Inductance, Parallel:10µH; RMS Current, Parallel:1.83A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.04ohm; Product Length:11.48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10137DKR-ND 63K3585
Product Name Arrays, Signal Transformers Power Inductor, 10Uh, 1.83A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.0400 to 0.1600 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details