Bourns, Inc. Arrays, Signal Transformers PM3602-10-B

Description
Unshielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 40mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 40mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M1211-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M1211-ND
Arrays, Signal Transformers M1211-ND
Unshielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 40mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard

Unshielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 40mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1211-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5714-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers