Bourns, Inc. Inductor, Un-Shielded, 680Uh, 1A, Smd; Inductance Bourns Jw Miller PM3340-681M-RC

Description
INDUCTOR, UN-SHIELDED, 680UH, 1A, SMD; Inductance:680µH; RMS Current (Irms):200mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:PM3340 Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, UN-SHIELDED, 680UH, 1A, SMD; Inductance:680µH; RMS Current (Irms):200mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:PM3340 Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 680Uh, 1A, Smd; Inductance Bourns Jw Miller - 63K3584 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 680Uh, 1A, Smd; Inductance Bourns Jw Miller
63K3584
Inductor, Un-Shielded, 680Uh, 1A, Smd; Inductance Bourns Jw Miller 63K3584
INDUCTOR, UN-SHIELDED, 680UH, 1A, SMD; Inductance:680µH; RMS Current (Irms):200mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:PM3340 Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 680UH, 1A, SMD; Inductance:680µH; RMS Current (Irms):200mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:PM3340 Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 63K3584
Product Name Inductor, Un-Shielded, 680Uh, 1A, Smd; Inductance Bourns Jw Miller
Mounting Option Surface Mount Technology
Inductance Range 680 microH
Inductance Tolerance 20 (+/- %)
DCR 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2-1624094-3 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details