Bourns, Inc. Inductor, Un-Shielded, 68Uh, 3A, Smd; Inductance Bourns Jw Miller PM3340-680M-RC

Description
INDUCTOR, UN-SHIELDED, 68UH, 3A, SMD; Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:PM3340 Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 68UH, 3A, SMD; Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:PM3340 Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 68Uh, 3A, Smd; Inductance Bourns Jw Miller - 63K3583 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 68Uh, 3A, Smd; Inductance Bourns Jw Miller
63K3583
Inductor, Un-Shielded, 68Uh, 3A, Smd; Inductance Bourns Jw Miller 63K3583
INDUCTOR, UN-SHIELDED, 68UH, 3A, SMD; Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:PM3340 Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 68UH, 3A, SMD; Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Unshielded; Saturation Current (Isat):3A; Product Range:PM3340 Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Power, 68Uh, 1.2A, 20%, Full Reel; Inductance Bourns Jw Miller - 83R8698 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 68Uh, 1.2A, 20%, Full Reel; Inductance Bourns Jw Miller
83R8698
Inductor, Power, 68Uh, 1.2A, 20%, Full Reel; Inductance Bourns Jw Miller 83R8698
INDUCTOR, POWER, 68UH, 1.2A, 20%, FULL REEL; Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:PM3340 Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, POWER, 68UH, 1.2A, 20%, FULL REEL; Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Unshielded; Saturation Current (Isat):3A; Product Range:PM3340 Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 63K3583 83R8698
Product Name Inductor, Un-Shielded, 68Uh, 3A, Smd; Inductance Bourns Jw Miller Inductor, Power, 68Uh, 1.2A, 20%, Full Reel; Inductance Bourns Jw Miller
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 68 microH 68 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1700 ohms 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
View Details