Bourns, Inc. Inductor, Un-Shielded, 330Uh, 1.2A, Smd; Inductance Bourns Jw Miller PM3340-331M-RC

Description
INDUCTOR, UN-SHIELDED, 330UH, 1.2A, SMD; Inductance:330µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:PM3340 Series; DC Resistance Max:0.7ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, UN-SHIELDED, 330UH, 1.2A, SMD; Inductance:330µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:PM3340 Series; DC Resistance Max:0.7ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 330Uh, 1.2A, Smd; Inductance Bourns Jw Miller - 63K3580 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, 1.2A, Smd; Inductance Bourns Jw Miller
63K3580
Inductor, Un-Shielded, 330Uh, 1.2A, Smd; Inductance Bourns Jw Miller 63K3580
INDUCTOR, UN-SHIELDED, 330UH, 1.2A, SMD; Inductance:330µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:PM3340 Series; DC Resistance Max:0.7ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 330UH, 1.2A, SMD; Inductance:330µH; RMS Current (Irms):600mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.2A; Product Range:PM3340 Series; DC Resistance Max:0.7ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 330Uh, 1.2A, Smd; Inductance Bourns Jw Miller - 79R7338 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, 1.2A, Smd; Inductance Bourns Jw Miller
79R7338
Inductor, Un-Shielded, 330Uh, 1.2A, Smd; Inductance Bourns Jw Miller 79R7338
INDUCTOR, UN-SHIELDED, 330UH, 1.2A, SMD; Inductance:330µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:PM3340 Series; DC Resistance Max:0.7ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 330UH, 1.2A, SMD; Inductance:330µH; RMS Current (Irms):600mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.2A; Product Range:PM3340 Series; DC Resistance Max:0.7ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 63K3580
Product Name Inductor, Un-Shielded, 330Uh, 1.2A, Smd; Inductance Bourns Jw Miller
Mounting Option Surface Mount Technology
Inductance Range 330 microH
Inductance Tolerance 20 (+/- %)
DCR 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details