Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors PM3340-330M-RC

Description
Win Source Part Number: 1038146-PM3340-330M- RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: PM3340 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.453" (11.50mm) Standard Package: 225 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 80mOhm Max Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.512" L x 0.402" W (13.00mm x 10.20mm) Alternative Parts (Cross-Reference): SC3340F-330; SDR1305-330M; ASPI-0804T-330M-T; SDR1045-330M; NS10145T330MNV; SDE1006A-330M; 7447462330PM3340-330 M-RC.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: PM3340330MRC,M8586TR ,M8586DKR,M8586CT Base Product Number: PM3340 Product Status: Obsolete Current - Saturation (Isat): 4A
Request a Quote Datasheet
Description
Win Source Part Number: 1038146-PM3340-330M- RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: PM3340 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.453" (11.50mm) Standard Package: 225 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 80mOhm Max Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.512" L x 0.402" W (13.00mm x 10.20mm) Alternative Parts (Cross-Reference): SC3340F-330; SDR1305-330M; ASPI-0804T-330M-T; SDR1045-330M; NS10145T330MNV; SDE1006A-330M; 7447462330PM3340-330 M-RC.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: PM3340330MRC,M8586TR ,M8586DKR,M8586CT Base Product Number: PM3340 Product Status: Obsolete Current - Saturation (Isat): 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1038146-PM3340-330M-RC
Inductors, Coils, Chokes - Fixed Inductors 1038146-PM3340-330M-RC
Win Source Part Number: 1038146-PM3340-330M- RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: PM3340 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.453" (11.50mm) Standard Package: 225 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 80mOhm Max Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.512" L x 0.402" W (13.00mm x 10.20mm) Alternative Parts (Cross-Reference): SC3340F-330; SDR1305-330M; ASPI-0804T-330M-T; SDR1045-330M; NS10145T330MNV; SDE1006A-330M; 7447462330PM3340-330 M-RC.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: PM3340330MRC,M8586TR ,M8586DKR,M8586CT Base Product Number: PM3340 Product Status: Obsolete Current - Saturation (Isat): 4A

Win Source Part Number: 1038146-PM3340-330M-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PM3340
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 225
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 80mOhm Max
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.512" L x 0.402" W (13.00mm x 10.20mm)
Alternative Parts (Cross-Reference): SC3340F-330; SDR1305-330M; ASPI-0804T-330M-T; SDR1045-330M; NS10145T330MNV; SDE1006A-330M; 7447462330PM3340-330M-RC.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: PM3340330MRC,M8586TR,M8586DKR,M8586CT
Base Product Number: PM3340
Product Status: Obsolete
Current - Saturation (Isat): 4A

Buy Now Datasheet
SMD 33UH 2A 80 MOHM Inductor and Choke - 71-PM3340-330M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 2A 80 MOHM Inductor and Choke
71-PM3340-330M-RC
SMD 33UH 2A 80 MOHM Inductor and Choke 71-PM3340-330M-RC
FIXED IND 33UH 2A 80 MOHM SMD Product overview: PM3340-330M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3340-330M-RC can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2A 80 MOHM SMD Product overview: PM3340-330M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3340-330M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR, SMD PWR,SHIELDED, 33UH, +/-20%, 0.080 OHM DCR MAX - 70155166 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, SMD PWR,SHIELDED, 33UH, +/-20%, 0.080 OHM DCR MAX
70155166
INDUCTOR, SMD PWR,SHIELDED, 33UH, +/-20%, 0.080 OHM DCR MAX 70155166
INDUCTOR, SMD PWR,SHIELDED, 33UH, +/-20%, 0.080 OHM DCR MAX

INDUCTOR, SMD PWR,SHIELDED, 33UH, +/-20%, 0.080 OHM DCR MAX

Supplier's Site
Inductor, Un-Shielded, 33Uh, 4A, Smd; Inductance Bourns Jw Miller - 83R8696 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 4A, Smd; Inductance Bourns Jw Miller
83R8696
Inductor, Un-Shielded, 33Uh, 4A, Smd; Inductance Bourns Jw Miller 83R8696
INDUCTOR, UN-SHIELDED, 33UH, 4A, SMD; Inductance:33µH; RMS Current (Irms):2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4A; Product Range:PM3340 Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 4A, SMD; Inductance:33µH; RMS Current (Irms):2A; Inductor Construction:Unshielded; Saturation Current (Isat):4A; Product Range:PM3340 Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1038146-PM3340-330M-RC 71-PM3340-330M-RC 70155166 83R8696
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 2A 80 MOHM Inductor and Choke INDUCTOR, SMD PWR,SHIELDED, 33UH, +/-20%, 0.080 OHM DCR MAX Inductor, Un-Shielded, 33Uh, 4A, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers