Bourns, Inc. 220UH 700MA 440MOHM Inductor and Choke PM3340-221M-RC

Description
FIXED IND 220UH 700MA 440MOHM SM Product overview: PM3340-221M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 440MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3340-221M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 700MA 440MOHM SM Product overview: PM3340-221M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 440MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3340-221M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220UH 700MA 440MOHM Inductor and Choke - 71-PM3340-221M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 700MA 440MOHM Inductor and Choke
71-PM3340-221M-RC
220UH 700MA 440MOHM Inductor and Choke 71-PM3340-221M-RC
FIXED IND 220UH 700MA 440MOHM SM Product overview: PM3340-221M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 440MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3340-221M-RC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 700MA 440MOHM SM Product overview: PM3340-221M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 440MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3340-221M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327791-PM3340-221M-RC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327791-PM3340-221M-RC
Inductors, Coils, Chokes - Fixed Inductors 1327791-PM3340-221M-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1327791-PM3340-221M- RC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.512" L x 0.402" W (13.00mm x 10.20mm) Inductance: 220 µH Height - Seated (Max): 0.453" (11.50mm) Standard Package: 225 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 440mOhm Max Temperature Range - Operating: -55°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: M8591TR,PM3340221MRC ,M8591CT,M8591DKR Base Product Number: PM3340 Product Status: Obsolete Current - Saturation (Isat): 1.6A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327791-PM3340-221M-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.512" L x 0.402" W (13.00mm x 10.20mm)
Inductance: 220 µH
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 225
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 440mOhm Max
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: M8591TR,PM3340221MRC,M8591CT,M8591DKR
Base Product Number: PM3340
Product Status: Obsolete
Current - Saturation (Isat): 1.6A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, Un-Shielded, 220Uh, 1.6A, Smd; Inductance Bourns Jw Miller - 63K3578 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 220Uh, 1.6A, Smd; Inductance Bourns Jw Miller
63K3578
Inductor, Un-Shielded, 220Uh, 1.6A, Smd; Inductance Bourns Jw Miller 63K3578
INDUCTOR, UN-SHIELDED, 220UH, 1.6A, SMD; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:PM3340 Series; DC Resistance Max:0.44ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 220UH, 1.6A, SMD; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:PM3340 Series; DC Resistance Max:0.44ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM3340-221M-RC 1327791-PM3340-221M-RC 63K3578
Product Name 220UH 700MA 440MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Un-Shielded, 220Uh, 1.6A, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 220 microH 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Testing Frequency 800 kHz
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-16N 0402CT-16NXJRW , 0402CT-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers