Bourns, Inc. SMD 22UH 2.5A 54 MOHM Inductor and Choke PM3340-220M-RC

Description
FIXED IND 22UH 2.5A 54 MOHM SMD Product overview: PM3340-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.5A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.5A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3340-220M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 2.5A 54 MOHM SMD Product overview: PM3340-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.5A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.5A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3340-220M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 2.5A 54 MOHM Inductor and Choke - 71-PM3340-220M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.5A 54 MOHM Inductor and Choke
71-PM3340-220M-RC
SMD 22UH 2.5A 54 MOHM Inductor and Choke 71-PM3340-220M-RC
FIXED IND 22UH 2.5A 54 MOHM SMD Product overview: PM3340-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.5A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.5A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3340-220M-RC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.5A 54 MOHM SMD Product overview: PM3340-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.5A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.5A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3340-220M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1007668-PM3340-220M-RC
Inductors, Coils, Chokes - Fixed Inductors 1007668-PM3340-220M-RC
Win Source Part Number: 1007668-PM3340-220M- RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: PM3340 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.453" (11.50mm) Standard Package: 225 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 54mOhm Max Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.512" L x 0.402" W (13.00mm x 10.20mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: M8585TR,M8585DKR,PM3 340220MRC,M8585CT Base Product Number: PM3340 Product Status: Obsolete Current - Saturation (Isat): 5.5A

Win Source Part Number: 1007668-PM3340-220M-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PM3340
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 225
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 54mOhm Max
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.512" L x 0.402" W (13.00mm x 10.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: M8585TR,M8585DKR,PM3340220MRC,M8585CT
Base Product Number: PM3340
Product Status: Obsolete
Current - Saturation (Isat): 5.5A

Buy Now Datasheet
Inductor, Un-Shielded, 22Uh, 5.5A, Smd; Inductance Bourns Jw Miller - 63K3577 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 5.5A, Smd; Inductance Bourns Jw Miller
63K3577
Inductor, Un-Shielded, 22Uh, 5.5A, Smd; Inductance Bourns Jw Miller 63K3577
INDUCTOR, UN-SHIELDED, 22UH, 5.5A, SMD; Inductance:22µH; RMS Current (Irms):2.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.5A; Product Range:PM3340 Series; DC Resistance Max:0.054ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 5.5A, SMD; Inductance:22µH; RMS Current (Irms):2.5A; Inductor Construction:Unshielded; Saturation Current (Isat):5.5A; Product Range:PM3340 Series; DC Resistance Max:0.054ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 22Uh, 5.5A, Smd; Inductance Bourns Jw Miller - 83R8695 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 5.5A, Smd; Inductance Bourns Jw Miller
83R8695
Inductor, Un-Shielded, 22Uh, 5.5A, Smd; Inductance Bourns Jw Miller 83R8695
INDUCTOR, UN-SHIELDED, 22UH, 5.5A, SMD; Inductance:22µH; RMS Current (Irms):2.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.5A; Product Range:PM3340 Series; DC Resistance Max:0.054ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 5.5A, SMD; Inductance:22µH; RMS Current (Irms):2.5A; Inductor Construction:Unshielded; Saturation Current (Isat):5.5A; Product Range:PM3340 Series; DC Resistance Max:0.054ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM3340-220M-RC 1007668-PM3340-220M-RC 63K3577
Product Name SMD 22UH 2.5A 54 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Un-Shielded, 22Uh, 5.5A, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 22 microH 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-032 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers