Bourns, Inc. Inductor, Un-Shielded, 15Uh, 7A, Smd; Inductance Bourns Jw Miller PM3340-150M-RC

Description
INDUCTOR, UN-SHIELDED, 15UH, 7A, SMD; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7A; Product Range:PM3340 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 15UH, 7A, SMD; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7A; Product Range:PM3340 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 15Uh, 7A, Smd; Inductance Bourns Jw Miller - 63K3575 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 7A, Smd; Inductance Bourns Jw Miller
63K3575
Inductor, Un-Shielded, 15Uh, 7A, Smd; Inductance Bourns Jw Miller 63K3575
INDUCTOR, UN-SHIELDED, 15UH, 7A, SMD; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7A; Product Range:PM3340 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 7A, SMD; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Unshielded; Saturation Current (Isat):7A; Product Range:PM3340 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 15Uh, 7A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8693 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 7A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8693
Inductor, Un-Shielded, 15Uh, 7A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8693
INDUCTOR, UN-SHIELDED, 15UH, 7A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7A; Product Range:PM3340 Series; DC Resistance Max:0.042ohm; Product Length:13mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 7A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Unshielded; Saturation Current (Isat):7A; Product Range:PM3340 Series; DC Resistance Max:0.042ohm; Product Length:13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 63K3575 83R8693
Product Name Inductor, Un-Shielded, 15Uh, 7A, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 15Uh, 7A, Smd, Full Reel; Inductance Bourns Jw Miller
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 15 microH 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0420 ohms 0.0420 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1624094-1 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 10 microH
View Details
4 suppliers
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details