Bourns, Inc. Fixed Inductors - PM3340-102M-RC PM3340-102M-RC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1010414-PM3340-102M- RC Packaging: Reel - TR Type: Wirewound Current Rating: 100mA Inductance: 1mH Height - Seated (Max): 0.453" (11.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 800mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2 Ohm Max Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1010414-PM3340-102M- RC Packaging: Reel - TR Type: Wirewound Current Rating: 100mA Inductance: 1mH Height - Seated (Max): 0.453" (11.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 800mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2 Ohm Max Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - PM3340-102M-RC
1010414-PM3340-102M-RC
Fixed Inductors - PM3340-102M-RC 1010414-PM3340-102M-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1010414-PM3340-102M- RC Packaging: Reel - TR Type: Wirewound Current Rating: 100mA Inductance: 1mH Height - Seated (Max): 0.453" (11.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 800mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2 Ohm Max Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1010414-PM3340-102M-RC
Packaging: Reel - TR
Type: Wirewound
Current Rating: 100mA
Inductance: 1mH
Height - Seated (Max): 0.453" (11.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 800mA
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1MH 100MA 2 OHM Inductor and Choke - 71-PM3340-102M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 100MA 2 OHM Inductor and Choke
71-PM3340-102M-RC
SMD 1MH 100MA 2 OHM Inductor and Choke 71-PM3340-102M-RC
FIXED IND 1MH 100MA 2 OHM SMD Product overview: PM3340-102M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 100MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 100MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3340-102M-RC can be used for catalog matching and distributor lookup.

FIXED IND 1MH 100MA 2 OHM SMD Product overview: PM3340-102M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 100MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 100MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3340-102M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 1Mh, 800Ma, Smd, Full Reel; Inductance Bourns Jw Miller - 79R7336 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1Mh, 800Ma, Smd, Full Reel; Inductance Bourns Jw Miller
79R7336
Inductor, Un-Shielded, 1Mh, 800Ma, Smd, Full Reel; Inductance Bourns Jw Miller 79R7336
INDUCTOR, UN-SHIELDED, 1MH, 800MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):100mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):800mA; Product Range:PM3340 Series; DC Resistance Max:2ohm; Product Length:13mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1MH, 800MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):100mA; Inductor Construction:Unshielded; Saturation Current (Isat):800mA; Product Range:PM3340 Series; DC Resistance Max:2ohm; Product Length:13mm RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 1Mh, 800Ma, Smd; Inductance Bourns Jw Miller - 63K3574 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1Mh, 800Ma, Smd; Inductance Bourns Jw Miller
63K3574
Inductor, Un-Shielded, 1Mh, 800Ma, Smd; Inductance Bourns Jw Miller 63K3574
INDUCTOR, UN-SHIELDED, 1MH, 800MA, SMD; Inductance:1mH; RMS Current (Irms):100mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):800mA; Product Range:PM3340 Series; DC Resistance Max:2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1MH, 800MA, SMD; Inductance:1mH; RMS Current (Irms):100mA; Inductor Construction:Unshielded; Saturation Current (Isat):800mA; Product Range:PM3340 Series; DC Resistance Max:2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1010414-PM3340-102M-RC 71-PM3340-102M-RC 79R7336 63K3574
Product Name Fixed Inductors - PM3340-102M-RC SMD 1MH 100MA 2 OHM Inductor and Choke Inductor, Un-Shielded, 1Mh, 800Ma, Smd, Full Reel; Inductance Bourns Jw Miller Inductor, Un-Shielded, 1Mh, 800Ma, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3631B471KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details