Bourns, Inc. Fixed Inductors - PM3340-100M-RC PM3340-100M-RC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1010412-PM3340-100M- RC Packaging: Reel - TR Type: Wirewound Current Rating: 3.5A Inductance: 10μH Height - Seated (Max): 0.453" (11.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 8A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 33 mOhm Max Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1010412-PM3340-100M- RC Packaging: Reel - TR Type: Wirewound Current Rating: 3.5A Inductance: 10μH Height - Seated (Max): 0.453" (11.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 8A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 33 mOhm Max Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns PM3340 Series SMD Power Inductor, part number 63K3572, features an inductance of 10 µH with a maximum RMS current rating of 3.5 A and a saturation current of 8 A. The inductor has a maximum DC resistance of 0.033 Ω and an inductance tolerance of ±20%. It is designed for use in applications such as DC/DC converters, industrial electronics, and power supplies for portable communications equipment, camcorders, LCD TVs, and car radios. The operating temperature range is from -55 °C to +125 °C, and it is compliant with RoHS standards. The inductor is unshielded and constructed with a ferrite core and enameled copper wire. It is packaged with 225 pieces per reel, making it suitable for high-volume production.

Datasheet Summary
Powered by GS/AI

The Bourns PM3340 Series SMD Power Inductor, part number 63K3572, features an inductance of 10 µH with a maximum RMS current rating of 3.5 A and a saturation current of 8 A. The inductor has a maximum DC resistance of 0.033 Ω and an inductance tolerance of ±20%. It is designed for use in applications such as DC/DC converters, industrial electronics, and power supplies for portable communications equipment, camcorders, LCD TVs, and car radios. The operating temperature range is from -55 °C to +125 °C, and it is compliant with RoHS standards. The inductor is unshielded and constructed with a ferrite core and enameled copper wire. It is packaged with 225 pieces per reel, making it suitable for high-volume production.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - PM3340-100M-RC
1010412-PM3340-100M-RC
Fixed Inductors - PM3340-100M-RC 1010412-PM3340-100M-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1010412-PM3340-100M- RC Packaging: Reel - TR Type: Wirewound Current Rating: 3.5A Inductance: 10μH Height - Seated (Max): 0.453" (11.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 8A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 33 mOhm Max Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1010412-PM3340-100M-RC
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.5A
Inductance: 10μH
Height - Seated (Max): 0.453" (11.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 8A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 33 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 10UH 3.5A 33 MOHM Inductor and Choke - 71-PM3340-100M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.5A 33 MOHM Inductor and Choke
71-PM3340-100M-RC
SMD 10UH 3.5A 33 MOHM Inductor and Choke 71-PM3340-100M-RC
FIXED IND 10UH 3.5A 33 MOHM SMD Product overview: PM3340-100M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.5A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.5A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3340-100M-RC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.5A 33 MOHM SMD Product overview: PM3340-100M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.5A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.5A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3340-100M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 10Uh, 8A, Smd; Inductance Bourns Jw Miller - 63K3572 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 8A, Smd; Inductance Bourns Jw Miller
63K3572
Inductor, Un-Shielded, 10Uh, 8A, Smd; Inductance Bourns Jw Miller 63K3572
INDUCTOR, UN-SHIELDED, 10UH, 8A, SMD; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):8A; Product Range:PM3340 Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 8A, SMD; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Unshielded; Saturation Current (Isat):8A; Product Range:PM3340 Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 10Uh, 8A, Smd; Inductance Bourns Jw Miller - 79R7335 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 8A, Smd; Inductance Bourns Jw Miller
79R7335
Inductor, Un-Shielded, 10Uh, 8A, Smd; Inductance Bourns Jw Miller 79R7335
INDUCTOR, UN-SHIELDED, 10UH, 8A, SMD; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):8A; Product Range:PM3340 Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 8A, SMD; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Unshielded; Saturation Current (Isat):8A; Product Range:PM3340 Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1010412-PM3340-100M-RC 71-PM3340-100M-RC 63K3572
Product Name Fixed Inductors - PM3340-100M-RC SMD 10UH 3.5A 33 MOHM Inductor and Choke Inductor, Un-Shielded, 10Uh, 8A, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 20
View Details
50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers