Bourns, Inc. Fixed Inductors PM3316-6R8M

Description
6.8µH Unshielded Wirewound Inductor 4.4A 27mOhm Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 4.4A 27mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9705TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9705TR-ND
Fixed Inductors M9705TR-ND
6.8µH Unshielded Wirewound Inductor 4.4A 27mOhm Nonstandard

6.8µH Unshielded Wirewound Inductor 4.4A 27mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9705TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5697-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers