Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors PM3316-4R7M-RC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1328031-PM3316-4R7M- RC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 4MHz Frequency - Self Resonant: 42MHz DC Resistance (DCR): 19mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: M8561TR,-M8561CT,-PM 3316-4R7M-RCTR-ND,-M 8561CTINACTIVE,M8561 CT,-M8561TRINACTIVE, -PM3316-4R7M-RCCT,-P M3316-4R7M-RCCT-ND,- M8561TR,-PM3316-4R7M -RCTR Base Product Number: PM3316 Current - Saturation (Isat): 5.4A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1328031-PM3316-4R7M- RC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 4MHz Frequency - Self Resonant: 42MHz DC Resistance (DCR): 19mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: M8561TR,-M8561CT,-PM 3316-4R7M-RCTR-ND,-M 8561CTINACTIVE,M8561 CT,-M8561TRINACTIVE, -PM3316-4R7M-RCCT,-P M3316-4R7M-RCCT-ND,- M8561TR,-PM3316-4R7M -RCTR Base Product Number: PM3316 Current - Saturation (Isat): 5.4A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328031-PM3316-4R7M-RC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328031-PM3316-4R7M-RC
Inductors, Coils, Chokes - Fixed Inductors 1328031-PM3316-4R7M-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1328031-PM3316-4R7M- RC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 4MHz Frequency - Self Resonant: 42MHz DC Resistance (DCR): 19mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: M8561TR,-M8561CT,-PM 3316-4R7M-RCTR-ND,-M 8561CTINACTIVE,M8561 CT,-M8561TRINACTIVE, -PM3316-4R7M-RCCT,-P M3316-4R7M-RCCT-ND,- M8561TR,-PM3316-4R7M -RCTR Base Product Number: PM3316 Current - Saturation (Isat): 5.4A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328031-PM3316-4R7M-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 50 @ 4MHz
Frequency - Self Resonant: 42MHz
DC Resistance (DCR): 19mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: M8561TR,-M8561CT,-PM3316-4R7M-RCTR-ND,-M8561CTINACTIVE,M8561CT,-M8561TRINACTIVE,-PM3316-4R7M-RCCT,-PM3316-4R7M-RCCT-ND,-M8561TR,-PM3316-4R7M-RCTR
Base Product Number: PM3316
Current - Saturation (Isat): 5.4A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 118-PM3316-4R7M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 4.5A 19mOhm Nonstandard

4.7µH Unshielded Wirewound Inductor 4.5A 19mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM3316-4R7M-RCCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 4.5A 19mOhm Nonstandard

4.7µH Unshielded Wirewound Inductor 4.5A 19mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM3316-4R7M-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 4.5A 19 MOHM SMD

FIXED IND 4.7UH 4.5A 19 MOHM SMD

Buy Now Datasheet
SMD 4.7UH 4.5A 19 MOHM Inductor and Choke - 71-PM3316-4R7M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 4.5A 19 MOHM Inductor and Choke
71-PM3316-4R7M-RC
SMD 4.7UH 4.5A 19 MOHM Inductor and Choke 71-PM3316-4R7M-RC
FIXED IND 4.7UH 4.5A 19 MOHM SMD Product overview: PM3316-4R7M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.5A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.5A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-4R7M-RC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 4.5A 19 MOHM SMD Product overview: PM3316-4R7M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.5A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.5A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-4R7M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 4.7Uh, 5.4A, Smd; Inductance Bourns Jw Miller - 63K3566 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 4.7Uh, 5.4A, Smd; Inductance Bourns Jw Miller
63K3566
Inductor, Un-Shielded, 4.7Uh, 5.4A, Smd; Inductance Bourns Jw Miller 63K3566
INDUCTOR, UN-SHIELDED, 4.7UH, 5.4A, SMD; Inductance:4.7µH; RMS Current (Irms):4.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.4A; Product Range:PM3316 Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 4.7UH, 5.4A, SMD; Inductance:4.7µH; RMS Current (Irms):4.5A; Inductor Construction:Unshielded; Saturation Current (Isat):5.4A; Product Range:PM3316 Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 4.7Uh, 5.4A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8686 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 4.7Uh, 5.4A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8686
Inductor, Un-Shielded, 4.7Uh, 5.4A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8686
INDUCTOR, UN-SHIELDED, 4.7UH, 5.4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):4.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.4A; Product Range:PM3316 Series; DC Resistance Max:0.019ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 4.7UH, 5.4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):4.5A; Inductor Construction:Unshielded; Saturation Current (Isat):5.4A; Product Range:PM3316 Series; DC Resistance Max:0.019ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328031-PM3316-4R7M-RC 118-PM3316-4R7M-RCTR-ND 71-PM3316-4R7M-RC 63K3566 83R8686
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 4.7UH 4.5A 19 MOHM Inductor and Choke Inductor, Un-Shielded, 4.7Uh, 5.4A, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 4.7Uh, 5.4A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567695P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details