Bourns, Inc. Fixed Inductors PM3316-471M

Description
470µH Unshielded Wirewound Inductor 500mA 1.27Ohm Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 500mA 1.27Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9716TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9716TR-ND
Fixed Inductors M9716TR-ND
470µH Unshielded Wirewound Inductor 500mA 1.27Ohm Nonstandard

470µH Unshielded Wirewound Inductor 500mA 1.27Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9716TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details