Bourns, Inc. Fixed Inductors PM3316-471M-RC

Description
470µH Unshielded Wirewound Inductor 450mA 1.7Ohm Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 450mA 1.7Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8573TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8573TR-ND
Fixed Inductors M8573TR-ND
470µH Unshielded Wirewound Inductor 450mA 1.7Ohm Nonstandard

470µH Unshielded Wirewound Inductor 450mA 1.7Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8573CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8573CT-ND
Fixed Inductors M8573CT-ND
470µH Unshielded Wirewound Inductor 450mA 1.7Ohm Nonstandard

470µH Unshielded Wirewound Inductor 450mA 1.7Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8573DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8573DKR-ND
Fixed Inductors M8573DKR-ND
470µH Unshielded Wirewound Inductor 450mA 1.7Ohm Nonstandard

470µH Unshielded Wirewound Inductor 450mA 1.7Ohm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 470Uh, 500Ma, Smd; Inductance Bourns Jw Miller - 63K3568 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 470Uh, 500Ma, Smd; Inductance Bourns Jw Miller
63K3568
Inductor, Un-Shielded, 470Uh, 500Ma, Smd; Inductance Bourns Jw Miller 63K3568
INDUCTOR, UN-SHIELDED, 470UH, 500MA, SMD; Inductance:470µH; RMS Current (Irms):450mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):500mA; Product Range:PM3316 Series; DC Resistance Max:1.7ohm; Product Length:12.7mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 470UH, 500MA, SMD; Inductance:470µH; RMS Current (Irms):450mA; Inductor Construction:Unshielded; Saturation Current (Isat):500mA; Product Range:PM3316 Series; DC Resistance Max:1.7ohm; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Power, 470Uh, 0.45A, 20%, Full Reel; Inductance Bourns Jw Miller - 83R8688 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 470Uh, 0.45A, 20%, Full Reel; Inductance Bourns Jw Miller
83R8688
Inductor, Power, 470Uh, 0.45A, 20%, Full Reel; Inductance Bourns Jw Miller 83R8688
INDUCTOR, POWER, 470UH, 0.45A, 20%, FULL REEL; Inductance:470µH; RMS Current (Irms):450mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):500mA; Product Range:PM3316 Series; DC Resistance Max:1.7ohm; Product Width:10mm RoHS Compliant: Yes

INDUCTOR, POWER, 470UH, 0.45A, 20%, FULL REEL; Inductance:470µH; RMS Current (Irms):450mA; Inductor Construction:Unshielded; Saturation Current (Isat):500mA; Product Range:PM3316 Series; DC Resistance Max:1.7ohm; Product Width:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8573TR-ND 63K3568 83R8688
Product Name Fixed Inductors Inductor, Un-Shielded, 470Uh, 500Ma, Smd; Inductance Bourns Jw Miller Inductor, Power, 470Uh, 0.45A, 20%, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details