Bourns, Inc. Fixed Inductors PM3316-470M-RC

Description
47µH Unshielded Wirewound Inductor 1.4A 190mOhm Nonstandard
Request a Quote
Description
47µH Unshielded Wirewound Inductor 1.4A 190mOhm Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM3316-470M-RC is a fixed inductor from Win Source Electronics, featuring an inductance of 47 µH with a tolerance of ±20%. It is designed for surface mount applications and has a low profile height of 5.3 mm. The inductor operates effectively within a temperature range of -55°C to +125°C and is constructed with a ferrite core and enameled copper wire. It has a DC resistance of 190 mΩ and a self-resonant frequency of 12 MHz. The rated current is 1.4 A, with a saturation current of 1.6 A. This component is suitable for use in power supplies for portable communication equipment, camcorders, and LCD TVs. It is packaged in tape and reel format, with 500 pieces per standard package. The product is RoHS compliant and has a moisture sensitivity level of 1, indicating it can be handled without special precautions.

Datasheet Summary
Powered by GS/AI

The PM3316-470M-RC is a fixed inductor from Win Source Electronics, featuring an inductance of 47 µH with a tolerance of ±20%. It is designed for surface mount applications and has a low profile height of 5.3 mm. The inductor operates effectively within a temperature range of -55°C to +125°C and is constructed with a ferrite core and enameled copper wire. It has a DC resistance of 190 mΩ and a self-resonant frequency of 12 MHz. The rated current is 1.4 A, with a saturation current of 1.6 A. This component is suitable for use in power supplies for portable communication equipment, camcorders, and LCD TVs. It is packaged in tape and reel format, with 500 pieces per standard package. The product is RoHS compliant and has a moisture sensitivity level of 1, indicating it can be handled without special precautions.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8567CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8567CT-ND
Fixed Inductors M8567CT-ND
47µH Unshielded Wirewound Inductor 1.4A 190mOhm Nonstandard

47µH Unshielded Wirewound Inductor 1.4A 190mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8567TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8567TR-ND
Fixed Inductors M8567TR-ND
47µH Unshielded Wirewound Inductor 1.4A 190mOhm Nonstandard

47µH Unshielded Wirewound Inductor 1.4A 190mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8567DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8567DKR-ND
Fixed Inductors M8567DKR-ND
47µH Unshielded Wirewound Inductor 1.4A 190mOhm Nonstandard

47µH Unshielded Wirewound Inductor 1.4A 190mOhm Nonstandard

Buy Now Datasheet
SMD 47UH 1.4A 190 MOHM Inductor and Choke - 71-PM3316-470M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.4A 190 MOHM Inductor and Choke
71-PM3316-470M-RC
SMD 47UH 1.4A 190 MOHM Inductor and Choke 71-PM3316-470M-RC
FIXED IND 47UH 1.4A 190 MOHM SMD Product overview: PM3316-470M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.4A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.4A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-470M-RC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.4A 190 MOHM SMD Product overview: PM3316-470M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.4A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.4A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-470M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1135271-PM3316-470M-RC
Inductors, Coils, Chokes - Fixed Inductors 1135271-PM3316-470M-RC
Win Source Part Number: 1135271-PM3316-470M- RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: PM3316 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 25 @ 1MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 190mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Alternative Parts (Cross-Reference): PM3316-470M-RC.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: PM3316470MRC,M8567TR ,M8567DKR,M8567CT Base Product Number: PM3316 Current - Saturation (Isat): 1.6A

Win Source Part Number: 1135271-PM3316-470M-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PM3316
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 25 @ 1MHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 190mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Alternative Parts (Cross-Reference): PM3316-470M-RC.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: PM3316470MRC,M8567TR,M8567DKR,M8567CT
Base Product Number: PM3316
Current - Saturation (Isat): 1.6A

Buy Now Datasheet
Inductor, Un-Shielded, 47Uh, 1.6A, Smd; Inductance Bourns Jw Miller - 63K3567 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 1.6A, Smd; Inductance Bourns Jw Miller
63K3567
Inductor, Un-Shielded, 47Uh, 1.6A, Smd; Inductance Bourns Jw Miller 63K3567
INDUCTOR, UN-SHIELDED, 47UH, 1.6A, SMD; Inductance:47µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:PM3316 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 1.6A, SMD; Inductance:47µH; RMS Current (Irms):1.4A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:PM3316 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 47Uh, 1.6A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8687 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 1.6A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8687
Inductor, Un-Shielded, 47Uh, 1.6A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8687
INDUCTOR, UN-SHIELDED, 47UH, 1.6A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:PM3316 Series; DC Resistance Max:0.19ohm; Product Width:10mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 1.6A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):1.4A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:PM3316 Series; DC Resistance Max:0.19ohm; Product Width:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8567CT-ND 71-PM3316-470M-RC 1135271-PM3316-470M-RC 63K3567 83R8687
Product Name Fixed Inductors SMD 47UH 1.4A 190 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Un-Shielded, 47Uh, 1.6A, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 47Uh, 1.6A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers