Manufacturer: Bourns Inc.
Win Source Part Number: 1238789-PM3316-331M-
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
330µH Unshielded Wirewound Inductor 550mA 1.15Ohm Nonstandard
330µH Unshielded Wirewound Inductor 550mA 1.15Ohm Nonstandard
330µH Unshielded Wirewound Inductor 550mA 1.15Ohm Nonstandard
FIXED IND 330UH 550MA 1.15OHM SM Product overview: PM3316-331M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 550MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 550MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-331M-RC can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 330UH, 600MA, SMD; Inductance:330µH; RMS Current (Irms):550mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 330UH, 600MA, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):550mA; Inductor Construction:Unshiel
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1238789-PM3316-331M-RC | M8572TR-ND | 71-PM3316-331M-RC | 63K3565 |
| Product Name | Fixed Inductors - PM3316-331M-RC | Fixed Inductors | 330UH 550MA 1.15OHM Inductor and Choke | Inductor, Un-Shielded, 330Uh, 600Ma, Smd; Inductance Bourns Jw Miller |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |