Manufacturer: Bourns Inc.
Win Source Part Number: 930720-PM3316-330M-R
Series: PM3316
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 120mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: PM3316
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PM3316330MRC, M8566CT, M8566TR, M8566DKR
FIXED IND 33UH 1.8A 120 MOHM SMD Product overview: PM3316-330M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.8A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.8A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-330M-RC can be used for catalog matching and distributor lookup.
33µH Unshielded Wirewound Inductor 1.8A 120mOhm Nonstandard
33µH Unshielded Wirewound Inductor 1.8A 120mOhm Nonstandard
33µH Unshielded Wirewound Inductor 1.8A 120mOhm Nonstandard
INDUCTOR, UN-SHIELDED, 33UH, 2A, SMD; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 33UH, 2A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 930720-PM3316-330M-RC | 71-PM3316-330M-RC | M8566TR-ND | 63K3564 | 83R8684 |
| Product Name | Fixed Inductors - PM3316-330M-RC | SMD 33UH 1.8A 120 MOHM Inductor and Choke | Fixed Inductors | Inductor, Un-Shielded, 33Uh, 2A, Smd; Inductance Bourns Jw Miller | Inductor, Un-Shielded, 33Uh, 2A, Smd, Full Reel; Inductance Bourns Jw Miller |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |||
| Inductance Range | 33 microH | 33 microH | 33 microH |