Bourns, Inc. Fixed Inductors PM3316-2R2M-RC

Description
2.2µH Unshielded Wirewound Inductor 6.1A 12mOhm Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 6.1A 12mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8559CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8559CT-ND
Fixed Inductors M8559CT-ND
2.2µH Unshielded Wirewound Inductor 6.1A 12mOhm Nonstandard

2.2µH Unshielded Wirewound Inductor 6.1A 12mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8559TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8559TR-ND
Fixed Inductors M8559TR-ND
2.2µH Unshielded Wirewound Inductor 6.1A 12mOhm Nonstandard

2.2µH Unshielded Wirewound Inductor 6.1A 12mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8559DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8559DKR-ND
Fixed Inductors M8559DKR-ND
2.2µH Unshielded Wirewound Inductor 6.1A 12mOhm Nonstandard

2.2µH Unshielded Wirewound Inductor 6.1A 12mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 2.2Uh, 7A, Smd; Inductance Bourns Jw Miller - 63K3560 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 2.2Uh, 7A, Smd; Inductance Bourns Jw Miller
63K3560
Inductor, Un-Shielded, 2.2Uh, 7A, Smd; Inductance Bourns Jw Miller 63K3560
INDUCTOR, UN-SHIELDED, 2.2UH, 7A, SMD; Inductance:2.2µH; RMS Current (Irms):6.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7A; Product Range:PM3316 Series; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 2.2UH, 7A, SMD; Inductance:2.2µH; RMS Current (Irms):6.1A; Inductor Construction:Unshielded; Saturation Current (Isat):7A; Product Range:PM3316 Series; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, 6.1Arms, 20%, 65Mhz; Core Material Bourns Jw Miller - 83R8680 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 6.1Arms, 20%, 65Mhz; Core Material Bourns Jw Miller
83R8680
Inductor, 2.2Uh, 6.1Arms, 20%, 65Mhz; Core Material Bourns Jw Miller 83R8680
INDUCTOR, 2.2UH, 6.1ArMs, 20%, 65MHz; Core Material:Ferrite DR; DC Current Rating:6.1Arms; DC Resistance Max:0.012ohm; Inductance:2.2µH; Inductance Tolerance:± 20%; Inductor Case Style:SMD; No. of Pins:2; Q Factor:50 RoHS Compliant: Yes

INDUCTOR, 2.2UH, 6.1ArMs, 20%, 65MHz; Core Material:Ferrite DR; DC Current Rating:6.1Arms; DC Resistance Max:0.012ohm; Inductance:2.2µH; Inductance Tolerance:± 20%; Inductor Case Style:SMD; No. of Pins:2; Q Factor:50 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8559CT-ND 63K3560 83R8680
Product Name Fixed Inductors Inductor, Un-Shielded, 2.2Uh, 7A, Smd; Inductance Bourns Jw Miller Inductor, 2.2Uh, 6.1Arms, 20%, 65Mhz; Core Material Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers