Bourns, Inc. SMD 22UH 2A 100 MOHM Inductor and Choke PM3316-220M-RC

Description
FIXED IND 22UH 2A 100 MOHM SMD Product overview: PM3316-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-220M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 2A 100 MOHM SMD Product overview: PM3316-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-220M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 2A 100 MOHM Inductor and Choke - 71-PM3316-220M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2A 100 MOHM Inductor and Choke
71-PM3316-220M-RC
SMD 22UH 2A 100 MOHM Inductor and Choke 71-PM3316-220M-RC
FIXED IND 22UH 2A 100 MOHM SMD Product overview: PM3316-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-220M-RC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2A 100 MOHM SMD Product overview: PM3316-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-220M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8565CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8565CT-ND
Fixed Inductors M8565CT-ND
22µH Unshielded Wirewound Inductor 2A 100mOhm Nonstandard

22µH Unshielded Wirewound Inductor 2A 100mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8565TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8565TR-ND
Fixed Inductors M8565TR-ND
22µH Unshielded Wirewound Inductor 2A 100mOhm Nonstandard

22µH Unshielded Wirewound Inductor 2A 100mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8565DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8565DKR-ND
Fixed Inductors M8565DKR-ND
22µH Unshielded Wirewound Inductor 2A 100mOhm Nonstandard

22µH Unshielded Wirewound Inductor 2A 100mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1038123-PM3316-220M-RC
Inductors, Coils, Chokes - Fixed Inductors 1038123-PM3316-220M-RC
Win Source Part Number: 1038123-PM3316-220M- RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: PM3316 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 40 @ 3MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Alternative Parts (Cross-Reference): SC3316F-220; SDR1005-220ML; SDR1006-220ML; PM105-220M-RC; 7447462220; AIUR-09-220M; ASPI-0804T-220M-TPM3 316-220M-RC.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -M8565TR,M8565TR,PM3 316220MRC,-M8565CT,M 8565DKR,M8565CT Base Product Number: PM3316 Current - Saturation (Isat): 2.5A

Win Source Part Number: 1038123-PM3316-220M-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PM3316
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 40 @ 3MHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 100mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Alternative Parts (Cross-Reference): SC3316F-220; SDR1005-220ML; SDR1006-220ML; PM105-220M-RC; 7447462220; AIUR-09-220M; ASPI-0804T-220M-TPM3316-220M-RC.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -M8565TR,M8565TR,PM3316220MRC,-M8565CT,M8565DKR,M8565CT
Base Product Number: PM3316
Current - Saturation (Isat): 2.5A

Buy Now Datasheet
Inductor, Un-Shielded, 22Uh, 2.5A, Smd; Inductance Bourns Jw Miller - 63K3561 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 2.5A, Smd; Inductance Bourns Jw Miller
63K3561
Inductor, Un-Shielded, 22Uh, 2.5A, Smd; Inductance Bourns Jw Miller 63K3561
INDUCTOR, UN-SHIELDED, 22UH, 2.5A, SMD; Inductance:22µH; RMS Current (Irms):2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.5A; Product Range:PM3316 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 2.5A, SMD; Inductance:22µH; RMS Current (Irms):2A; Inductor Construction:Unshielded; Saturation Current (Isat):2.5A; Product Range:PM3316 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 22Uh, 2.5A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8681 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 2.5A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8681
Inductor, Un-Shielded, 22Uh, 2.5A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8681
INDUCTOR, UN-SHIELDED, 22UH, 2.5A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.5A; Product Range:PM3316 Series; DC Resistance Max:0.1ohm; Product Length:12.7mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 2.5A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):2A; Inductor Construction:Unshielded; Saturation Current (Isat):2.5A; Product Range:PM3316 Series; DC Resistance Max:0.1ohm; Product Length:12.7mmRoHS Compliant: Yes

Supplier's Site Datasheet
INDUCTOR, SMD PWR, 22UH, +/-20%, 0.10 RDC - 70155159 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, SMD PWR, 22UH, +/-20%, 0.10 RDC
70155159
INDUCTOR, SMD PWR, 22UH, +/-20%, 0.10 RDC 70155159
INDUCTOR, SMD PWR, 22UH, +/-20%, 0.10 RDC

INDUCTOR, SMD PWR, 22UH, +/-20%, 0.10 RDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM3316-220M-RC M8565CT-ND 1038123-PM3316-220M-RC 63K3561 83R8681 70155159
Product Name SMD 22UH 2A 100 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Un-Shielded, 22Uh, 2.5A, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 22Uh, 2.5A, Smd, Full Reel; Inductance Bourns Jw Miller INDUCTOR, SMD PWR, 22UH, +/-20%, 0.10 RDC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details