Bourns, Inc. Fixed Inductors PM3316-1R0M

Description
1µH Unshielded Wirewound Inductor 6.8A 9mOhm Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 6.8A 9mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9700TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9700TR-ND
Fixed Inductors M9700TR-ND
1µH Unshielded Wirewound Inductor 6.8A 9mOhm Nonstandard

1µH Unshielded Wirewound Inductor 6.8A 9mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9700TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567659 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers