Bourns, Inc. 150UH 800MA 590MOHM Inductor and Choke PM3316-151M-RC

Description
FIXED IND 150UH 800MA 590MOHM SM Product overview: PM3316-151M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 800MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 800MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-151M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 800MA 590MOHM SM Product overview: PM3316-151M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 800MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 800MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-151M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 800MA 590MOHM Inductor and Choke - 71-PM3316-151M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 800MA 590MOHM Inductor and Choke
71-PM3316-151M-RC
150UH 800MA 590MOHM Inductor and Choke 71-PM3316-151M-RC
FIXED IND 150UH 800MA 590MOHM SM Product overview: PM3316-151M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 800MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 800MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-151M-RC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 800MA 590MOHM SM Product overview: PM3316-151M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 800MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 800MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-151M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PM3316-151M-RC
1010409-PM3316-151M-RC
Fixed Inductors - PM3316-151M-RC 1010409-PM3316-151M-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1010409-PM3316-151M- RC Packaging: Reel - TR Type: Wirewound Current Rating: 800mA Inductance: 150μH Height - Seated (Max): 0.209" (5.30mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1A Q @ Freq: 30 @ 50kHz Frequency - Self Resonant: 6MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 590 mOhm Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1010409-PM3316-151M-RC
Packaging: Reel - TR
Type: Wirewound
Current Rating: 800mA
Inductance: 150μH
Height - Seated (Max): 0.209" (5.30mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1A
Q @ Freq: 30 @ 50kHz
Frequency - Self Resonant: 6MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 590 mOhm
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - M8570TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8570TR-ND
Fixed Inductors M8570TR-ND
150µH Unshielded Wirewound Inductor 800mA 590mOhm Nonstandard

150µH Unshielded Wirewound Inductor 800mA 590mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8570CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8570CT-ND
Fixed Inductors M8570CT-ND
150µH Unshielded Wirewound Inductor 800mA 590mOhm Nonstandard

150µH Unshielded Wirewound Inductor 800mA 590mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8570DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8570DKR-ND
Fixed Inductors M8570DKR-ND
150µH Unshielded Wirewound Inductor 800mA 590mOhm Nonstandard

150µH Unshielded Wirewound Inductor 800mA 590mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 150Uh, 1A, Smd; Inductance Bourns Jw Miller - 63K3559 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, 1A, Smd; Inductance Bourns Jw Miller
63K3559
Inductor, Un-Shielded, 150Uh, 1A, Smd; Inductance Bourns Jw Miller 63K3559
INDUCTOR, UN-SHIELDED, 150UH, 1A, SMD; Inductance:150µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:PM3316 Series; DC Resistance Max:0.59ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, 1A, SMD; Inductance:150µH; RMS Current (Irms):800mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:PM3316 Series; DC Resistance Max:0.59ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 150Uh, 1A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8679 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, 1A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8679
Inductor, Un-Shielded, 150Uh, 1A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8679
INDUCTOR, UN-SHIELDED, 150UH, 1A, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:PM3316 Series; DC Resistance Max:0.59ohm; Product Width:10mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, 1A, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):800mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:PM3316 Series; DC Resistance Max:0.59ohm; Product Width:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
INDUCTOR,PWR;SMT,150UH;+/-20%;0.40 OHMDCR; - 70154324 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR,PWR;SMT,150UH;+/-20%;0.40 OHMDCR;
70154324
INDUCTOR,PWR;SMT,150UH;+/-20%;0.40 OHMDCR; 70154324
INDUCTOR,PWR;SMT,150 UH;+/-20%;0.40 OHMDCR;

INDUCTOR,PWR;SMT,150UH;+/-20%;0.40 OHMDCR;

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM3316-151M-RC 1010409-PM3316-151M-RC M8570TR-ND 63K3559 83R8679 70154324
Product Name 150UH 800MA 590MOHM Inductor and Choke Fixed Inductors - PM3316-151M-RC Fixed Inductors Inductor, Un-Shielded, 150Uh, 1A, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 150Uh, 1A, Smd, Full Reel; Inductance Bourns Jw Miller INDUCTOR,PWR;SMT,150UH;+/-20%;0.40 OHMDCR;
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers