Bourns, Inc. Fixed Inductors PM3316-150M-RC

Description
15µH Unshielded Wirewound Inductor 2.5A 60mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 2.5A 60mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8564CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8564CT-ND
Fixed Inductors M8564CT-ND
15µH Unshielded Wirewound Inductor 2.5A 60mOhm Nonstandard

15µH Unshielded Wirewound Inductor 2.5A 60mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8564TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8564TR-ND
Fixed Inductors M8564TR-ND
15µH Unshielded Wirewound Inductor 2.5A 60mOhm Nonstandard

15µH Unshielded Wirewound Inductor 2.5A 60mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8564DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8564DKR-ND
Fixed Inductors M8564DKR-ND
15µH Unshielded Wirewound Inductor 2.5A 60mOhm Nonstandard

15µH Unshielded Wirewound Inductor 2.5A 60mOhm Nonstandard

Buy Now Datasheet
SMD 15UH 2.5A 60 MOHM Inductor and Choke - 71-PM3316-150M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2.5A 60 MOHM Inductor and Choke
71-PM3316-150M-RC
SMD 15UH 2.5A 60 MOHM Inductor and Choke 71-PM3316-150M-RC
FIXED IND 15UH 2.5A 60 MOHM SMD Product overview: PM3316-150M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.5A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.5A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-150M-RC can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.5A 60 MOHM SMD Product overview: PM3316-150M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.5A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.5A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-150M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 15Uh, 3A, Smd; Inductance Bourns Jw Miller - 63K3558 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 3A, Smd; Inductance Bourns Jw Miller
63K3558
Inductor, Un-Shielded, 15Uh, 3A, Smd; Inductance Bourns Jw Miller 63K3558
INDUCTOR, UN-SHIELDED, 15UH, 3A, SMD; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:PM3316 Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 3A, SMD; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:Unshielded; Saturation Current (Isat):3A; Product Range:PM3316 Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 15Uh, 3A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8678 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 3A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8678
Inductor, Un-Shielded, 15Uh, 3A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8678
INDUCTOR, UN-SHIELDED, 15UH, 3A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:PM3316 Series; DC Resistance Max:0.06ohm; Product Length:12.7mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 3A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:Unshielded; Saturation Current (Isat):3A; Product Range:PM3316 Series; DC Resistance Max:0.06ohm; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8564CT-ND 71-PM3316-150M-RC 63K3558 83R8678
Product Name Fixed Inductors SMD 15UH 2.5A 60 MOHM Inductor and Choke Inductor, Un-Shielded, 15Uh, 3A, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 15Uh, 3A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.1uH 250MHz Inductor and Choke - 71-0402CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
Molded SMD Inductors - 2176738-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details