Bourns, Inc. Fixed Inductors PM3316-102M-RC

Description
1mH Unshielded Wirewound Inductor 300mA 3.9Ohm Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 300mA 3.9Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8575TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8575TR-ND
Fixed Inductors M8575TR-ND
1mH Unshielded Wirewound Inductor 300mA 3.9Ohm Nonstandard

1mH Unshielded Wirewound Inductor 300mA 3.9Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8575CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8575CT-ND
Fixed Inductors M8575CT-ND
1mH Unshielded Wirewound Inductor 300mA 3.9Ohm Nonstandard

1mH Unshielded Wirewound Inductor 300mA 3.9Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8575DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8575DKR-ND
Fixed Inductors M8575DKR-ND
1mH Unshielded Wirewound Inductor 300mA 3.9Ohm Nonstandard

1mH Unshielded Wirewound Inductor 300mA 3.9Ohm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 1Mh, 350Ma, Smd; Inductance Bourns Jw Miller - 63K3557 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1Mh, 350Ma, Smd; Inductance Bourns Jw Miller
63K3557
Inductor, Un-Shielded, 1Mh, 350Ma, Smd; Inductance Bourns Jw Miller 63K3557
INDUCTOR, UN-SHIELDED, 1MH, 350MA, SMD; Inductance:1mH; RMS Current (Irms):300mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):350mA; Product Range:PM3316 Series; DC Resistance Max:3.9ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1MH, 350MA, SMD; Inductance:1mH; RMS Current (Irms):300mA; Inductor Construction:Unshielded; Saturation Current (Isat):350mA; Product Range:PM3316 Series; DC Resistance Max:3.9ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 1Mh, 350Ma, Smd; Inductance Bourns Jw Miller - 83R8677 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1Mh, 350Ma, Smd; Inductance Bourns Jw Miller
83R8677
Inductor, Un-Shielded, 1Mh, 350Ma, Smd; Inductance Bourns Jw Miller 83R8677
INDUCTOR, UN-SHIELDED, 1MH, 350MA, SMD; Inductance:1mH; RMS Current (Irms):300mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):350mA; Product Range:PM3316 Series; DC Resistance Max:3.9ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1MH, 350MA, SMD; Inductance:1mH; RMS Current (Irms):300mA; Inductor Construction:Unshielded; Saturation Current (Isat):350mA; Product Range:PM3316 Series; DC Resistance Max:3.9ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8575TR-ND 63K3557
Product Name Fixed Inductors Inductor, Un-Shielded, 1Mh, 350Ma, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers