Bourns, Inc. Fixed Inductors PM3316-101M-RC

Description
100µH Unshielded Wirewound Inductor 1A 330mOhm Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 1A 330mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8569CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8569CT-ND
Fixed Inductors M8569CT-ND
100µH Unshielded Wirewound Inductor 1A 330mOhm Nonstandard

100µH Unshielded Wirewound Inductor 1A 330mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8569TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8569TR-ND
Fixed Inductors M8569TR-ND
100µH Unshielded Wirewound Inductor 1A 330mOhm Nonstandard

100µH Unshielded Wirewound Inductor 1A 330mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8569DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8569DKR-ND
Fixed Inductors M8569DKR-ND
100µH Unshielded Wirewound Inductor 1A 330mOhm Nonstandard

100µH Unshielded Wirewound Inductor 1A 330mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 100Uh, 1.2A, Smd; Inductance Bourns Jw Miller - 63K3556 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 1.2A, Smd; Inductance Bourns Jw Miller
63K3556
Inductor, Un-Shielded, 100Uh, 1.2A, Smd; Inductance Bourns Jw Miller 63K3556
INDUCTOR, UN-SHIELDED, 100UH, 1.2A, SMD; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:PM3316 Series; DC Resistance Max:0.33ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 1.2A, SMD; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.2A; Product Range:PM3316 Series; DC Resistance Max:0.33ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
INDUCTOR,PWR;SMT,100UH;+/-20%;0.28 OHMDCR; - 70154323 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR,PWR;SMT,100UH;+/-20%;0.28 OHMDCR;
70154323
INDUCTOR,PWR;SMT,100UH;+/-20%;0.28 OHMDCR; 70154323
INDUCTOR,PWR;SMT,100 UH;+/-20%;0.28 OHMDCR;

INDUCTOR,PWR;SMT,100UH;+/-20%;0.28 OHMDCR;

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8569CT-ND 63K3556 70154323
Product Name Fixed Inductors Inductor, Un-Shielded, 100Uh, 1.2A, Smd; Inductance Bourns Jw Miller INDUCTOR,PWR;SMT,100UH;+/-20%;0.28 OHMDCR;
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1670558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Saturating Choke - DFSG - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 800 to 10000 milliamps
View Details