Bourns, Inc. Fixed Inductors PM3316-100M-RC

Description
10µH Unshielded Wirewound Inductor 2.9A 50mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 2.9A 50mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8563CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8563CT-ND
Fixed Inductors M8563CT-ND
10µH Unshielded Wirewound Inductor 2.9A 50mOhm Nonstandard

10µH Unshielded Wirewound Inductor 2.9A 50mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8563TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8563TR-ND
Fixed Inductors M8563TR-ND
10µH Unshielded Wirewound Inductor 2.9A 50mOhm Nonstandard

10µH Unshielded Wirewound Inductor 2.9A 50mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8563DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8563DKR-ND
Fixed Inductors M8563DKR-ND
10µH Unshielded Wirewound Inductor 2.9A 50mOhm Nonstandard

10µH Unshielded Wirewound Inductor 2.9A 50mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 10Uh, 3.7A, Smd; Inductance Bourns Jw Miller - 63K3555 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 3.7A, Smd; Inductance Bourns Jw Miller
63K3555
Inductor, Un-Shielded, 10Uh, 3.7A, Smd; Inductance Bourns Jw Miller 63K3555
INDUCTOR, UN-SHIELDED, 10UH, 3.7A, SMD; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.7A; Product Range:PM3316 Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 3.7A, SMD; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshielded; Saturation Current (Isat):3.7A; Product Range:PM3316 Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 10Uh, 3.7A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8675 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 3.7A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8675
Inductor, Un-Shielded, 10Uh, 3.7A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8675
INDUCTOR, UN-SHIELDED, 10UH, 3.7A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.7A; Product Range:PM3316 Series; DC Resistance Max:0.05ohm; Product Width:10mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 3.7A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshielded; Saturation Current (Isat):3.7A; Product Range:PM3316 Series; DC Resistance Max:0.05ohm; Product Width:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8563CT-ND 63K3555 83R8675
Product Name Fixed Inductors Inductor, Un-Shielded, 10Uh, 3.7A, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 10Uh, 3.7A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176638-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Specs
Application RF Choke
View Details
50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers