Bourns, Inc. Fixed Inductors PM3308-470M-RC

Description
47µH Unshielded Wirewound Inductor 800mA 390mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 800mA 390mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8579TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8579TR-ND
Fixed Inductors M8579TR-ND
47µH Unshielded Wirewound Inductor 800mA 390mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 800mA 390mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 47Uh, 1A, Smd, Full Reel; Inductance Bourns Jw Miller - 79R7334 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 1A, Smd, Full Reel; Inductance Bourns Jw Miller
79R7334
Inductor, Un-Shielded, 47Uh, 1A, Smd, Full Reel; Inductance Bourns Jw Miller 79R7334
INDUCTOR, UN-SHIELDED, 47UH, 1A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:PM3308 Series; DC Resistance Max:390µohm; Product Length:13mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 1A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):800mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:PM3308 Series; DC Resistance Max:390µohm; Product Length:13mm RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 47Uh, 1A, Smd; Inductance Bourns Jw Miller - 63K3549 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 1A, Smd; Inductance Bourns Jw Miller
63K3549
Inductor, Un-Shielded, 47Uh, 1A, Smd; Inductance Bourns Jw Miller 63K3549
INDUCTOR, UN-SHIELDED, 47UH, 1A, SMD; Inductance:47µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:PM3308 Series; DC Resistance Max:390µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 1A, SMD; Inductance:47µH; RMS Current (Irms):800mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:PM3308 Series; DC Resistance Max:390µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8579TR-ND 79R7334 63K3549
Product Name Fixed Inductors Inductor, Un-Shielded, 47Uh, 1A, Smd, Full Reel; Inductance Bourns Jw Miller Inductor, Un-Shielded, 47Uh, 1A, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details