Bourns, Inc. Fixed Inductors PM3308-330M-RC

Description
33µH Unshielded Wirewound Inductor 1.1A 300mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 1.1A 300mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8578TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8578TR-ND
Fixed Inductors M8578TR-ND
33µH Unshielded Wirewound Inductor 1.1A 300mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 1.1A 300mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 33Uh, 1.4A, Smd; Inductance Bourns Jw Miller - 63K3547 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 1.4A, Smd; Inductance Bourns Jw Miller
63K3547
Inductor, Un-Shielded, 33Uh, 1.4A, Smd; Inductance Bourns Jw Miller 63K3547
INDUCTOR, UN-SHIELDED, 33UH, 1.4A, SMD; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:PM3308 Series; DC Resistance Max:300µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 1.4A, SMD; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:PM3308 Series; DC Resistance Max:300µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 33Uh, 1.4A, Smd; Inductance Bourns Jw Miller - 83R8673 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 1.4A, Smd; Inductance Bourns Jw Miller
83R8673
Inductor, Un-Shielded, 33Uh, 1.4A, Smd; Inductance Bourns Jw Miller 83R8673
INDUCTOR, UN-SHIELDED, 33UH, 1.4A, SMD; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:PM3308 Series; DC Resistance Max:300µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 1.4A, SMD; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:PM3308 Series; DC Resistance Max:300µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8578TR-ND 63K3547
Product Name Fixed Inductors Inductor, Un-Shielded, 33Uh, 1.4A, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details