Win Source Part Number: 1339485-PM3308-220M-
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: PM3308
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.512" L x 0.374" W (13.00mm x 9.50mm)
Inductance: 22 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 230mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: PM3308
Product Status: Obsolete
Current - Saturation (Isat): 1.6A
California Prop 65: Warning Information
22µH Unshielded Wirewound Inductor 1.3A 230mOhm Max Nonstandard
FIXED IND 22UH 1.3A 230 MOHM SMD Product overview: PM3308-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.3A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.3A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3308-220M-RC can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 22UH, 1.6A, SMD; Inductance:22µH; RMS Current (Irms):1.3A; Inductor Construction:Unshiel
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1339485-PM3308-220M-RC | M8577TR-ND | 71-PM3308-220M-RC | 79R7332 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 22UH 1.3A 230 MOHM Inductor and Choke | Inductor, Un-Shielded, 22Uh, 1.6A, Smd; Inductance Bourns Jw Miller |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |