Bourns, Inc. Fixed Inductors PM3308-151M-RC

Description
150µH Unshielded Wirewound Inductor 500mA 1.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 500mA 1.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM3308-151M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM3308-151M-RCTR-ND
Fixed Inductors PM3308-151M-RCTR-ND
150µH Unshielded Wirewound Inductor 500mA 1.2mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 500mA 1.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 150Uh, 600Ma, Smd; Inductance Bourns Jw Miller - 63K3544 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, 600Ma, Smd; Inductance Bourns Jw Miller
63K3544
Inductor, Un-Shielded, 150Uh, 600Ma, Smd; Inductance Bourns Jw Miller 63K3544
INDUCTOR, UN-SHIELDED, 150UH, 600MA, SMD; Inductance:150µH; RMS Current (Irms):500mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):600mA; Product Range:PM3308 Series; DC Resistance Max:0.0012ohm; Product Length:13mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, 600MA, SMD; Inductance:150µH; RMS Current (Irms):500mA; Inductor Construction:Unshielded; Saturation Current (Isat):600mA; Product Range:PM3308 Series; DC Resistance Max:0.0012ohm; Product Length:13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM3308-151M-RCTR-ND 63K3544
Product Name Fixed Inductors Inductor, Un-Shielded, 150Uh, 600Ma, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3639B100NT-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N9 0201DS-4N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details