Bourns, Inc. Fixed Inductors PM3308-100M-RC

Description
10µH Unshielded Wirewound Inductor 2A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 2A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8576TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8576TR-ND
Fixed Inductors M8576TR-ND
10µH Unshielded Wirewound Inductor 2A 110mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2A 110mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 10Uh, 2.4A, Smd; Inductance Bourns Jw Miller - 79R7330 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 2.4A, Smd; Inductance Bourns Jw Miller
79R7330
Inductor, Un-Shielded, 10Uh, 2.4A, Smd; Inductance Bourns Jw Miller 79R7330
INDUCTOR, UN-SHIELDED, 10UH, 2.4A, SMD; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.4A; Product Range:PM3308 Series; DC Resistance Max:110µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 2.4A, SMD; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Unshielded; Saturation Current (Isat):2.4A; Product Range:PM3308 Series; DC Resistance Max:110µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8576TR-ND 79R7330
Product Name Fixed Inductors Inductor, Un-Shielded, 10Uh, 2.4A, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 47000 microH
View Details
Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details