Bourns, Inc. Fixed Inductors PM32-820M-RC

Description
82µH Unshielded Wirewound Inductor 280mA 2.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 280mA 2.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM32-820M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM32-820M-RCTR-ND
Fixed Inductors 118-PM32-820M-RCTR-ND
82µH Unshielded Wirewound Inductor 280mA 2.1Ohm Max Nonstandard

82µH Unshielded Wirewound Inductor 280mA 2.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM32-820M-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM32-820M-RCDKR-ND
Fixed Inductors 118-PM32-820M-RCDKR-ND
82µH Unshielded Wirewound Inductor 280mA 2.1Ohm Max Nonstandard

82µH Unshielded Wirewound Inductor 280mA 2.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM32-820M-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM32-820M-RCCT-ND
Fixed Inductors 118-PM32-820M-RCCT-ND
FIXED IND 82UH 280MA 2.1 OHM SMD

FIXED IND 82UH 280MA 2.1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-PM32-820M-RCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details