Bourns, Inc. Fixed Inductors PM32-560M-RC

Description
56µH Unshielded Wirewound Inductor 340mA 1.45Ohm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 340mA 1.45Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM32-560M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM32-560M-RC-ND
Fixed Inductors PM32-560M-RC-ND
56µH Unshielded Wirewound Inductor 340mA 1.45Ohm Max Nonstandard

56µH Unshielded Wirewound Inductor 340mA 1.45Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM32-560M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567673 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details