Bourns, Inc. Fixed Inductors PM32-470M-RC

Description
47µH Unshielded Wirewound Inductor 360mA 1.27Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 360mA 1.27Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM32-470M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM32-470M-RC-ND
Fixed Inductors PM32-470M-RC-ND
47µH Unshielded Wirewound Inductor 360mA 1.27Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 360mA 1.27Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM32-470M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers