Bourns, Inc. Fixed Inductors PM32-390M-RC

Description
39µH Unshielded Wirewound Inductor 380mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 380mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM32-390M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM32-390M-RC-ND
Fixed Inductors PM32-390M-RC-ND
39µH Unshielded Wirewound Inductor 380mA 1.1Ohm Max Nonstandard

39µH Unshielded Wirewound Inductor 380mA 1.1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM32-390M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers