Bourns, Inc. Fixed Inductors PM2120-820K-RC

Description
82µH Unshielded Toroidal Inductor 6.4A 32mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Toroidal Inductor 6.4A 32mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8792-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8792-ND
Fixed Inductors M8792-ND
82µH Unshielded Toroidal Inductor 6.4A 32mOhm Max Nonstandard

82µH Unshielded Toroidal Inductor 6.4A 32mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 82Uh, 6.4A, 10%; Product Range Bourns Jw Miller - 63K3241 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 82Uh, 6.4A, 10%; Product Range Bourns Jw Miller
63K3241
Power Inductor, 82Uh, 6.4A, 10%; Product Range Bourns Jw Miller 63K3241
POWER INDUCTOR, 82UH, 6.4A, 10%; Product Range:PM2120 Series; Inductance:82µH; RMS Current (Irms):6.4A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:22.1mm RoHS Compliant: Yes

POWER INDUCTOR, 82UH, 6.4A, 10%; Product Range:PM2120 Series; Inductance:82µH; RMS Current (Irms):6.4A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:22.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8792-ND 63K3241
Product Name Fixed Inductors Power Inductor, 82Uh, 6.4A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567717 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers