Bourns, Inc. Fixed Inductors PM2120-6R8M

Description
6.8µH Unshielded Toroidal Inductor 14.7A 6mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Toroidal Inductor 14.7A 6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6181-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6181-ND
Fixed Inductors M6181-ND
6.8µH Unshielded Toroidal Inductor 14.7A 6mOhm Max Nonstandard

6.8µH Unshielded Toroidal Inductor 14.7A 6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6181-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Technology Toroid
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details