Bourns, Inc. Fixed Inductors PM2120-680K-RC

Description
68µH Unshielded Toroidal Inductor 6.7A 29mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Toroidal Inductor 6.7A 29mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8791-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8791-ND
Fixed Inductors M8791-ND
68µH Unshielded Toroidal Inductor 6.7A 29mOhm Max Nonstandard

68µH Unshielded Toroidal Inductor 6.7A 29mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 68Uh, 6.7A, 10%; Product Range Bourns Jw Miller - 63K3238 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 68Uh, 6.7A, 10%; Product Range Bourns Jw Miller
63K3238
Power Inductor, 68Uh, 6.7A, 10%; Product Range Bourns Jw Miller 63K3238
POWER INDUCTOR, 68UH, 6.7A, 10%; Product Range:PM2120 Series; Inductance:68µH; RMS Current (Irms):6.7A; DC Resistance Max:0.029ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:19.56mm RoHS Compliant: Yes

POWER INDUCTOR, 68UH, 6.7A, 10%; Product Range:PM2120 Series; Inductance:68µH; RMS Current (Irms):6.7A; DC Resistance Max:0.029ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:19.56mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8791-ND 63K3238
Product Name Fixed Inductors Power Inductor, 68Uh, 6.7A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers