Bourns, Inc. Fixed Inductors PM2120-5R6M

Description
5.6µH Unshielded Toroidal Inductor 15.6A 5mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Toroidal Inductor 15.6A 5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6180-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6180-ND
Fixed Inductors M6180-ND
5.6µH Unshielded Toroidal Inductor 15.6A 5mOhm Max Nonstandard

5.6µH Unshielded Toroidal Inductor 15.6A 5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6180-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Technology Toroid
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers