Bourns, Inc. Fixed Inductors PM2120-560K-RC

Description
56µH Unshielded Toroidal Inductor 7.9A 21mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Toroidal Inductor 7.9A 21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8790-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8790-ND
Fixed Inductors M8790-ND
56µH Unshielded Toroidal Inductor 7.9A 21mOhm Max Nonstandard

56µH Unshielded Toroidal Inductor 7.9A 21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PM2120-560K-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PM2120-560K-RC
Fixed Inductors PM2120-560K-RC
FIXED IND 56UH 7.9A 21 MOHM SMD

FIXED IND 56UH 7.9A 21 MOHM SMD

Supplier's Site Datasheet
Power Inductor, 56Uh, 7.9A, 10%; Product Range Bourns Jw Miller - 63K3235 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 56Uh, 7.9A, 10%; Product Range Bourns Jw Miller
63K3235
Power Inductor, 56Uh, 7.9A, 10%; Product Range Bourns Jw Miller 63K3235
POWER INDUCTOR, 56UH, 7.9A, 10%; Product Range:PM2120 Series; Inductance:56µH; RMS Current (Irms):7.9A; DC Resistance Max:0.021ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.07mm RoHS Compliant: Yes

POWER INDUCTOR, 56UH, 7.9A, 10%; Product Range:PM2120 Series; Inductance:56µH; RMS Current (Irms):7.9A; DC Resistance Max:0.021ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.07mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8790-ND PM2120-560K-RC 63K3235
Product Name Fixed Inductors Fixed Inductors Power Inductor, 56Uh, 7.9A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Toroid Toroid; Toroidal
Core Material Iron Iron; Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624032-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 680 microH
View Details
2 suppliers
SMD 250MHz Inductor and Choke - 71-0402CS-3N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details