Bourns, Inc. Power Inductor, 56Uh, 7.9A, 10%; Product Range Bourns Jw Miller PM2120-560K-RC.

Description
POWER INDUCTOR, 56UH, 7.9A, 10%; Product Range:PM2120 Series; Inductance:56µH; RMS Current (Irms):7.9A; DC Resistance Max:0.021ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.07mm RoHS Compliant: Yes
Datasheet
Description
POWER INDUCTOR, 56UH, 7.9A, 10%; Product Range:PM2120 Series; Inductance:56µH; RMS Current (Irms):7.9A; DC Resistance Max:0.021ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.07mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 56Uh, 7.9A, 10%; Product Range Bourns Jw Miller - 26AC3068 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 56Uh, 7.9A, 10%; Product Range Bourns Jw Miller
26AC3068
Power Inductor, 56Uh, 7.9A, 10%; Product Range Bourns Jw Miller 26AC3068
POWER INDUCTOR, 56UH, 7.9A, 10%; Product Range:PM2120 Series; Inductance:56µH; RMS Current (Irms):7.9A; DC Resistance Max:0.021ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.07mm RoHS Compliant: Yes

POWER INDUCTOR, 56UH, 7.9A, 10%; Product Range:PM2120 Series; Inductance:56µH; RMS Current (Irms):7.9A; DC Resistance Max:0.021ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.07mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC3068
Product Name Power Inductor, 56Uh, 7.9A, 10%; Product Range Bourns Jw Miller
Mounting Option Surface Mount Technology
Inductance Range 56 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details