Bourns, Inc. Fixed Inductors PM2120-471K-RC

Description
470µH Unshielded Toroidal Inductor 3.3A 119mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Toroidal Inductor 3.3A 119mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8800-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8800-ND
Fixed Inductors M8800-ND
470µH Unshielded Toroidal Inductor 3.3A 119mOhm Max Nonstandard

470µH Unshielded Toroidal Inductor 3.3A 119mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 470Uh, 3.3A, 10%; Product Range Bourns Jw Miller - 63K3233 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 470Uh, 3.3A, 10%; Product Range Bourns Jw Miller
63K3233
Power Inductor, 470Uh, 3.3A, 10%; Product Range Bourns Jw Miller 63K3233
POWER INDUCTOR, 470UH, 3.3A, 10%; Product Range:PM2120 Series; Inductance:470µH; RMS Current (Irms):3.3A; DC Resistance Max:0.119ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:21.59mm RoHS Compliant: Yes

POWER INDUCTOR, 470UH, 3.3A, 10%; Product Range:PM2120 Series; Inductance:470µH; RMS Current (Irms):3.3A; DC Resistance Max:0.119ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:21.59mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8800-ND 63K3233
Product Name Fixed Inductors Power Inductor, 470Uh, 3.3A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 3615A101K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
Specs
Application RF Choke
View Details