Bourns, Inc. Fixed Inductors PM2120-3R9M-RC

Description
3.9µH Unshielded Toroidal Inductor 18A 4mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Unshielded Toroidal Inductor 18A 4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM2120-3R9M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM2120-3R9M-RC-ND
Fixed Inductors PM2120-3R9M-RC-ND
3.9µH Unshielded Toroidal Inductor 18A 4mOhm Max Nonstandard

3.9µH Unshielded Toroidal Inductor 18A 4mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 3.9Uh, 18A, 20%; Product Range Bourns Jw Miller - 63K3225 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.9Uh, 18A, 20%; Product Range Bourns Jw Miller
63K3225
Power Inductor, 3.9Uh, 18A, 20%; Product Range Bourns Jw Miller 63K3225
POWER INDUCTOR, 3.9UH, 18A, 20%; Product Range:PM2120 Series; Inductance:3.9µH; RMS Current (Irms):18A; DC Resistance Max:0.004ohm; Inductance Tolerance:± 20%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.83mm RoHS Compliant: Yes

POWER INDUCTOR, 3.9UH, 18A, 20%; Product Range:PM2120 Series; Inductance:3.9µH; RMS Current (Irms):18A; DC Resistance Max:0.004ohm; Inductance Tolerance:± 20%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.83mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2120-3R9M-RC-ND 63K3225
Product Name Fixed Inductors Power Inductor, 3.9Uh, 18A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details